SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - SB360TR SB360TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1021473-SB360TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1021473-SB360TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB360TR - 1021473-SB360TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB360TR
1021473-SB360TR
Diodes, Rectifiers - Single - SB360TR 1021473-SB360TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 1021473-SB360TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1021473-SB360TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 740mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1021473-SB360TR
Product Name Diodes, Rectifiers - Single - SB360TR
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223329 - RS Components, Ltd.
Specs
Applications Rectifier
Package Powerdi 5060
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA869C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.9500 volts
View Details