SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Single - SB2150TA SB2150TA

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 126857-SB2150TA Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 880mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 150V Capacitance @ Vr, F: 140pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 126857-SB2150TA Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 880mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 150V Capacitance @ Vr, F: 140pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SB2150TA - 126857-SB2150TA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SB2150TA
126857-SB2150TA
Diodes, Rectifiers - Single - SB2150TA 126857-SB2150TA
Manufacturer: SMC Diode Solutions Win Source Part Number: 126857-SB2150TA Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 880mV @ 2A Current - Reverse Leakage @ Vr: 1mA @ 150V Capacitance @ Vr, F: 140pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-15 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 126857-SB2150TA
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 880mV @ 2A
Current - Reverse Leakage @ Vr: 1mA @ 150V
Capacitance @ Vr, F: 140pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 126857-SB2150TA
Product Name Diodes, Rectifiers - Single - SB2150TA
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827140P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.6 volts
View Details