The S3M0160120I is a silicon carbide power MOSFET designed for high-efficiency switching applications such as EV charging, solar inverters, and UPS systems. It is housed in a TO-220MF-3L package measuring 15.87 mm in length, 10.16 mm in width, and 4.70 mm in height. The device has a drain-source voltage rating of 1200 V, a typical on-resistance of 160 mΩ at 25°C, and a continuous drain current of 8 A at 25°C case temperature. It features a fast intrinsic body diode with a reverse recovery time of 10 ns and includes AEC-Q101 qualification. The junction temperature range is -55°C to +175°C, with a thermal resistance junction to case of 4.6 °C/W.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S3M0160120I-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |