SMC Diode Solutions Co., Ltd Single FETs, MOSFETs S3M0040120N

Description
MOSFET SILICON CARBIDE SIC 1200V
Request a Quote
Description
MOSFET SILICON CARBIDE SIC 1200V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3M0040120N is a 1200V silicon carbide power MOSFET in a SOT-227 package, designed for applications such as EV fast charging, solar inverters, and industrial UPS systems. It features a typical drain-source on-state resistance of 40 mΩ at 18 V gate voltage and 25°C, with a maximum continuous drain current of 46 A at 100°C. The device has a junction temperature range of -55°C to 175°C and a thermal resistance junction-to-case of 0.31°C/W. It is AEC-Q101 qualified. The intrinsic body diode exhibits a reverse recovery time of 16 ns at 175°C and 40 A current. The gate-source voltage is rated up to 22 V dynamic and -4 V to +18 V static, with a recommended turn-on voltage of 18 V and turn-off voltage of -4 V.

Datasheet Summary
Powered by GS/AI

The S3M0040120N is a 1200V silicon carbide power MOSFET in a SOT-227 package, designed for applications such as EV fast charging, solar inverters, and industrial UPS systems. It features a typical drain-source on-state resistance of 40 mΩ at 18 V gate voltage and 25°C, with a maximum continuous drain current of 46 A at 100°C. The device has a junction temperature range of -55°C to 175°C and a thermal resistance junction-to-case of 0.31°C/W. It is AEC-Q101 qualified. The intrinsic body diode exhibits a reverse recovery time of 16 ns at 175°C and 40 A current. The gate-source voltage is rated up to 22 V dynamic and -4 V to +18 V static, with a recommended turn-on voltage of 18 V and turn-off voltage of -4 V.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1655-S3M0040120N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1655-S3M0040120N-ND
Single FETs, MOSFETs 1655-S3M0040120N-ND
MOSFET SILICON CARBIDE SIC 1200V

MOSFET SILICON CARBIDE SIC 1200V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1655-S3M0040120N-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
N-Channel 21A 500V 0.26ohm MOSFET Transistor - 288-2SK3522-01 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
View Details
3 suppliers
MOSFETs - 1333343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Dfn2020
View Details