The S3M0040120J is a 1200V silicon carbide power MOSFET in a TO-263-7 package, designed for high-efficiency switching applications such as EV fast charging, solar inverters, and energy storage systems. It features a typical on-resistance of 40 mΩ at 18 V gate voltage and 25°C, with a maximum drain-source voltage rating of 1200 V and a continuous drain current of 54 A at 100°C. The device has a junction temperature range of -55°C to +175°C, a thermal resistance of 0.25°C/W from junction to case, and meets AEC-Q101 qualification. The TO-263-7 package measures 9.25 mm x 10.00 mm in footprint with a height of 2.40 mm. Its intrinsic body diode exhibits fast recovery characteristics with a reverse recovery time of 16 ns at 175°C and 40 A, and the gate-source voltage is recommended between -4 V and 18 V for reliable operation. The molding resin complies with UL 94 V-0.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S3M0040120J-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |