The S3M0016120N is a 1200V silicon carbide power MOSFET in a SOT-227 package, measuring 37.8-38.2 mm in length, 24.8-25.21 mm in width, and 29.9-30.55 mm in height. It features a maximum continuous drain current of 120 A at 25°C case temperature, a drain-source on-state resistance of 16 mΩ at 18 V gate voltage, and a thermal resistance junction-to-case of 0.20 °C/W. The device supports a junction temperature range of -55°C to +175°C, includes a robust intrinsic body diode with a reverse recovery time of 26 ns at 175°C, and is AEC-Q101 qualified. The gate-source voltage range is -4 V to +18 V, with a recommended turn-off voltage of -4 V and turn-on voltage of 18 V. The molding resin complies with UL 94 V-0.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S3M0016120N-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |