The S2M0120120J is a 1200V silicon carbide power MOSFET in a TO-263-7 package, designed for high-efficiency switching applications such as EV charging, solar inverters, and UPS systems. It has a typ. on-resistance of 133 mΩ at 25°C and supports a continuous drain current of 21 A at 25°C case temperature. The device features a fast intrinsic body diode with a reverse recovery time of 7.3 ns and operates with a junction temperature range of -55°C to +175°C. Thermal resistance from junction to case is 0.98°C/W. It is AEC-Q101 qualified. The package dimensions are specified with a body width of 9.05-9.45 mm, lead spacing of 1.27 mm, and total height of 15 mm.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S2M0120120J-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |