S2M0080120J is a 1200 V silicon carbide power MOSFET in a TO-263-7 package, designed for high-frequency, energy-efficient applications such as EV charging and solar inverters. It features a typical on-resistance of 77 mΩ at 25°C, a continuous drain current of 37 A at 25°C, and a power dissipation of 234 W. The device exhibits low switching losses, with turn-off energy of 20 µJ and a rise time of 11 ns, alongside a robust intrinsic body diode with a reverse recovery time of 25 ns. Thermal resistance from junction to case is 0.64°C/W, and it operates within a junction temperature range of -55°C to +175°C.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S2M0080120J-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |