The S2M0040120N2 is a 1200 V silicon carbide power MOSFET with an integrated silicon carbide Schottky barrier diode, designed for high-efficiency power conversion in applications such as EV charging, solar inverters, and UPS systems. It is packaged in a SOT-227 case measuring 37.8-38.2 mm in length, 24.8-25.2 mm in width, and 29.9-30.5 mm in height, with a mass of 27 g. The device has a maximum continuous drain current of 40 A at 100 °C and a drain-source on-resistance of 52 mΩ at 25 °C. It operates with a junction temperature range of -55 °C to 175 °C and meets AEC-Q101 qualification. The module features copper-based DBC isolation, nickel-plated terminals and base plate, and an isolation test voltage of 2.5 kV RMS. The molding resin complies with UL 94 V-0.
DIODE MOSFETS SILICON CARBIDES 1
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S2M0040120N2-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |