The S2M0025120D is a 1200V silicon carbide power MOSFET in a TO-247-3 package, designed for high-frequency, energy-sensitive applications such as EV chargers and solar inverters. It has a maximum continuous drain current of 63A at 25°C, a typical on-resistance of 25mΩ at 20V gate voltage, and a junction temperature range of -55°C to +175°C. The device features low switching losses, a fast intrinsic body diode, and positive temperature coefficient for easy paralleling. Thermal resistance junction-to-case is 0.28°C/W, and it meets UL 94 V-0 flammability rating for molding resin. Maximum pulsed drain current is 250A, and gate-source voltage is rated from -5V to +20V for operational use.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S2M0025120D-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |