The S2M0016120D-1 is a 1200 V silicon carbide power MOSFET in a TO-247AD package, designed for high-efficiency switching applications such as EV fast charging, solar inverters, and energy storage systems. It has a typical on-resistance of 17 mΩ at 25°C and a continuous drain current of 140 A at 25°C case temperature. The device features a fast intrinsic body diode with a reverse recovery time of 15 ns at 175°C, and a maximum junction temperature of 175°C. Thermal resistance from junction to case is 0.29°C/W. It is AEC-Q101 qualified and complies with UL 94 V-0 for molding resin. Dimensions are standardized for the TO-247AD package with a lead pitch of 5.20 to 5.70 mm and terminal length of 13.90 to 20.70 mm.
MOSFET SILICON CARBIDE SIC 1200V
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1655-S2M0016120D-1-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |