SMC Diode Solutions Co., Ltd Single FETs, MOSFETs S1M1000170K

Description
MOSFET SILICON CARBIDE SIC 1700V
Request a Quote
Description
MOSFET SILICON CARBIDE SIC 1700V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S1M1000170K is a 1700 V silicon carbide power MOSFET in a TO-247-4 package, designed for high-frequency, energy-efficient applications such as EV charging and solar inverters. It has a typical on-resistance of 1 Ω at 25 °C and a continuous drain current of 5.2 A at 25 °C. The device features a positive temperature coefficient, fast switching with low switching losses, and a robust intrinsic body diode with a reverse recovery time of 6 ns at 25 °C. It operates with a junction temperature range of -55 °C to 175 °C and has a thermal resistance of 1.85 °C/W from junction to case. The part is AEC-Q101 qualified and uses UL 94 V-0 rated epoxy molding compound.

Datasheet Summary
Powered by GS/AI

S1M1000170K is a 1700 V silicon carbide power MOSFET in a TO-247-4 package, designed for high-frequency, energy-efficient applications such as EV charging and solar inverters. It has a typical on-resistance of 1 Ω at 25 °C and a continuous drain current of 5.2 A at 25 °C. The device features a positive temperature coefficient, fast switching with low switching losses, and a robust intrinsic body diode with a reverse recovery time of 6 ns at 25 °C. It operates with a junction temperature range of -55 °C to 175 °C and has a thermal resistance of 1.85 °C/W from junction to case. The part is AEC-Q101 qualified and uses UL 94 V-0 rated epoxy molding compound.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1655-S1M1000170K-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1655-S1M1000170K-ND
Single FETs, MOSFETs 1655-S1M1000170K-ND
MOSFET SILICON CARBIDE SIC 1700V

MOSFET SILICON CARBIDE SIC 1700V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1655-S1M1000170K-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details