SMC Diode Solutions Co., Ltd TVS - TVS - Diodes - S16LCC05-8TR S16LCC05-8TR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1001656-S16LCC05-8TR Packaging: Reel - TR Type: Zener Applications: Ethernet Mounting: SMD (SMT) Bidirectional Channels: 8 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 16-SO STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 9.8V Peak Pulse Current(Ippm): 1A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1001656-S16LCC05-8TR Packaging: Reel - TR Type: Zener Applications: Ethernet Mounting: SMD (SMT) Bidirectional Channels: 8 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 16-SO STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 9.8V Peak Pulse Current(Ippm): 1A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - S16LCC05-8TR - 1001656-S16LCC05-8TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - S16LCC05-8TR
1001656-S16LCC05-8TR
TVS - TVS - Diodes - S16LCC05-8TR 1001656-S16LCC05-8TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 1001656-S16LCC05-8TR Packaging: Reel - TR Type: Zener Applications: Ethernet Mounting: SMD (SMT) Bidirectional Channels: 8 Capacitance @ Frequency: 25pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: 16-SO STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 9.8V Peak Pulse Current(Ippm): 1A (8/20μs) Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1001656-S16LCC05-8TR
Packaging: Reel - TR
Type: Zener
Applications: Ethernet
Mounting: SMD (SMT)
Bidirectional Channels: 8
Capacitance @ Frequency: 25pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: 16-SO
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 9.8V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1001656-S16LCC05-8TR
Product Name TVS - TVS - Diodes - S16LCC05-8TR
Package 16-SO
VWM 5 volts
IPPM 1 amps
VC 9.8 volts
Unlock Full Specs
to access all available technical data