9.8V Clamp 1A Ipp Tvs Diode Surface Mount 16-SO
9.8V Clamp 1A Ipp Tvs Diode Surface Mount 16-SO
9.8V Clamp 1A Ipp Tvs Diode Surface Mount 16-SO
TVS DIODE 5VWM 9.8VC 16SO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-S16LC05-8TR-ND | S16LC05-8 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | "16-SOIC (0.154"", 3.90mm Width)" | 16-SO |
| Peak Pulse Power | 300 watts | 300 watts |
| VC | 9.8 volts | 9.8 volts |