19V Clamp 1A Ipp Tvs Diode Surface Mount 16-SO
19V Clamp 1A Ipp Tvs Diode Surface Mount 16-SO
19V Clamp 1A Ipp Tvs Diode Surface Mount 16-SO
Win Source Part Number: 1379707-S16C12-8
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Series: S16CXX-8
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: S16C12
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive, Ethernet, Telecom
REACH Status: REACH Affected
ECCN: EAR99
Bidirectional Channels: 8
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 19V
Current - Peak Pulse (10/1000µs): 1A
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 220pF @ 1MHz
TVS DIODE 12VWM 19VC 16SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-S16C12-8TR-ND | 1379707-S16C12-8 | S16C12-8 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | "16-SOIC (0.154"", 3.90mm Width)" | 16-SOIC (0.154", 3.90mm Width) | 16-SO |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |
| VC | 19 volts | 19 volts | 19 volts |