7V Clamp 1A Ipp Tvs Diode Surface Mount 16-SO
7V Clamp 1A Ipp Tvs Diode Surface Mount 16-SO
7V Clamp 1A Ipp Tvs Diode Surface Mount 16-SO
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1655-S16C03-8TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | "16-SOIC (0.154"", 3.90mm Width)" |
| Peak Pulse Power | 300 watts |
| VC | 7 volts |