SMC Diode Solutions Co., Ltd 75V 250MA Diode and Rectifier MMBD4448 T/R

Description
DIODE GEN PURP 75V 250MA SOT323 Product overview: MMBD4448 T/R from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448 T/R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 75V 250MA SOT323 Product overview: MMBD4448 T/R from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448 T/R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 250MA Diode and Rectifier - 280-MMBD4448 T/R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 250MA Diode and Rectifier
280-MMBD4448 T/R
75V 250MA Diode and Rectifier 280-MMBD4448 T/R
DIODE GEN PURP 75V 250MA SOT323 Product overview: MMBD4448 T/R from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448 T/R can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 250MA SOT323 Product overview: MMBD4448 T/R from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD4448 T/R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MMBD4448 T/R - 208617-MMBD4448 T/R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MMBD4448 T/R
208617-MMBD4448 T/R
Diodes, Rectifiers - Single - MMBD4448 T/R 208617-MMBD4448 T/R
Manufacturer: SMC Diode Solutions Win Source Part Number: 208617-MMBD4448 T/R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Current - Reverse Leakage @ Vr: 2.5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)

Manufacturer: SMC Diode Solutions
Win Source Part Number: 208617-MMBD4448 T/R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Current - Reverse Leakage @ Vr: 2.5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-MMBD4448 T/R 208617-MMBD4448 T/R
Product Name 75V 250MA Diode and Rectifier Diodes, Rectifiers - Single - MMBD4448 T/R
Package Reel - TR
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data