Manufacturer: SMC Diode Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152762-MGPM20-25Z
Length: 78 mm
Height: 30 mm
Weight: 629.994443 g
Width: 81 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -10 °C
Max Operating Temperature: 60 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1152762-MGPM20-25Z |
| Product Name | Custom Parts - Custom Parts (J - M) - MGPM20-25Z |