Manufacturer: SMC Diode Solutions
Win Source Part Number: 1216441-MBRF4045CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: ITO-220AB
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 20A
Current - Reverse Leakage at Vr: 1mA at 30V
DIODE ARR SCHOTT 30V ITO220AB Product overview: MBRF4045CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF4045CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 30V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 30V ITO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1216441-MBRF4045CT | 286-MBRF4045CT | 1655-MBRF4045CT-ND | MBRF4045CT |
| Product Name | Diodes, Rectifiers - Arrays - MBRF4045CT | 30V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.5500 volts | 0.5500 volts | ||
| VR | 30 volts | |||
| IR | 1 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |