SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Arrays - MBRF40200CT MBRF40200CT

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1216440-MBRF40200CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: ITO-220AB Manufacturer Homepage: www.smc-diodes.com/ Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 20A Current - Reverse Leakage at Vr: 1mA at 200V
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 1216440-MBRF40200CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: ITO-220AB Manufacturer Homepage: www.smc-diodes.com/ Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 20A Current - Reverse Leakage at Vr: 1mA at 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRF40200CT - 1216440-MBRF40200CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF40200CT
1216440-MBRF40200CT
Diodes, Rectifiers - Arrays - MBRF40200CT 1216440-MBRF40200CT
Manufacturer: SMC Diode Solutions Win Source Part Number: 1216440-MBRF40200CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: ITO-220AB Manufacturer Homepage: www.smc-diodes.com/ Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 20A Current - Reverse Leakage at Vr: 1mA at 200V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1216440-MBRF40200CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: ITO-220AB
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 20A
Current - Reverse Leakage at Vr: 1mA at 200V

Buy Now
200V Diode and Rectifier - 286-MBRF40200CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V Diode and Rectifier
286-MBRF40200CT
200V Diode and Rectifier 286-MBRF40200CT
DIODE ARR SCHOTT 200V ITO220AB Product overview: MBRF40200CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF40200CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 200V ITO220AB Product overview: MBRF40200CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF40200CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1655-MBRF40200CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 200V Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF40200CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF40200CT
Discrete Semiconductor Products - Diodes - Rectifiers MBRF40200CT
DIODE ARR SCHOTT 200V ITO220AB

DIODE ARR SCHOTT 200V ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1216440-MBRF40200CT 286-MBRF40200CT 1655-MBRF40200CT-ND MBRF40200CT
Product Name Diodes, Rectifiers - Arrays - MBRF40200CT 200V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.9500 volts 0.9500 volts
VR 200 volts
IR 1 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Two Schottky barrier double diodes - BAT54CV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details