SMC Diode Solutions Co., Ltd Diode Arrays MBRF40150CT

Description
Diode Array 1 Pair Common Cathode Schottky 150V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-MBRF40150CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 150V Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRF40150CT - 883194-MBRF40150CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF40150CT
883194-MBRF40150CT
Diodes, Rectifiers - Arrays - MBRF40150CT 883194-MBRF40150CT
Manufacturer: SMC Diode Solutions Win Source Part Number: 883194-MBRF40150CT Features: Diode Array 1 Pair Common Cathode Schottky 150 V - Through Hole TO-220-3 Full Pack, Isolated Tab Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Package: Tube Mounting: Through Hole Family Name: MBRF40150 Categories: Discrete Semiconductor Products Case / Package: ITO-220AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: -1765-MBRF40150CT, 1655-1153, 1655-MBRF40150CT, 1655-1153-ND

Manufacturer: SMC Diode Solutions
Win Source Part Number: 883194-MBRF40150CT
Features: Diode Array 1 Pair Common Cathode Schottky 150 V - Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: MBRF40150
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -1765-MBRF40150CT, 1655-1153, 1655-MBRF40150CT, 1655-1153-ND

Buy Now Datasheet
150V Diode and Rectifier - 286-MBRF40150CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V Diode and Rectifier
286-MBRF40150CT
150V Diode and Rectifier 286-MBRF40150CT
DIODE ARR SCHOTT 150V ITO220AB Product overview: MBRF40150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF40150CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 150V ITO220AB Product overview: MBRF40150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF40150CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF40150CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF40150CT
Discrete Semiconductor Products - Diodes - Rectifiers MBRF40150CT
DIODE ARR SCHOTT 150V ITO220AB

DIODE ARR SCHOTT 150V ITO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1655-MBRF40150CT-ND 883194-MBRF40150CT 286-MBRF40150CT MBRF40150CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBRF40150CT 150V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB Tube
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V - Through Hole TO-220-3 Full Pack, Isolated Tab
Unlock Full Specs
to access all available technical data