SMC Diode Solutions Co., Ltd Diode Arrays MBRF3080CT

Description
Diode Array 1 Pair Common Cathode Schottky 80V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 80V Through Hole TO-220-3 Full Pack, Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRF3080CTSMC-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRF3080CTSMC-ND
Diode Arrays MBRF3080CTSMC-ND
Diode Array 1 Pair Common Cathode Schottky 80V Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 80V Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRF3080CT - 1216429-MBRF3080CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF3080CT
1216429-MBRF3080CT
Diodes, Rectifiers - Arrays - MBRF3080CT 1216429-MBRF3080CT
Manufacturer: SMC Diode Solutions Win Source Part Number: 1216429-MBRF3080CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: ITO-220AB Manufacturer Homepage: www.taiwansemi.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 745mV at 15A Current - Reverse Leakage at Vr: 1mA at 80V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1216429-MBRF3080CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: ITO-220AB
Manufacturer Homepage: www.taiwansemi.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 745mV at 15A
Current - Reverse Leakage at Vr: 1mA at 80V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF3080CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF3080CT
Discrete Semiconductor Products - Diodes - Rectifiers MBRF3080CT
DIODE ARR SCHOTT 80V ITO220AB

DIODE ARR SCHOTT 80V ITO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number MBRF3080CTSMC-ND 1216429-MBRF3080CT MBRF3080CT
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBRF3080CT Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 Full Pack, Isolated Tab TO-220
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data