Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 45V ITO220AB Product overview: MBRF3045CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF3045CTP can be used for catalog matching and distributor lookup.
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1072651-MBRF3045CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 45V ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1655-MBRF3045CTP-ND | 286-MBRF3045CTP | 1072651-MBRF3045CTP | MBRF3045CTP |
| Product Name | Diode Arrays | 45V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRF3045CTP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220; ITO-220AB | |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |