SMC Diode Solutions Co., Ltd 80V Diode and Rectifier MBRF2080CTP

Description
DIODE ARR SCHOTT 80V ITO220AB Product overview: MBRF2080CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2080CTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 80V ITO220AB Product overview: MBRF2080CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2080CTP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V Diode and Rectifier - 286-MBRF2080CTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V Diode and Rectifier
286-MBRF2080CTP
80V Diode and Rectifier 286-MBRF2080CTP
DIODE ARR SCHOTT 80V ITO220AB Product overview: MBRF2080CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2080CTP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 80V ITO220AB Product overview: MBRF2080CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2080CTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRF2080CTP - 1072639-MBRF2080CTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF2080CTP
1072639-MBRF2080CTP
Diodes, Rectifiers - Arrays - MBRF2080CTP 1072639-MBRF2080CTP
Manufacturer: SMC Diode Solutions Win Source Part Number: 1072639-MBRF2080CTP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A Current - Reverse Leakage @ Vr: 1mA @ 80V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1072639-MBRF2080CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 80V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 1655-MBRF2080CTP-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 80V Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 80V Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF2080CTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF2080CTP
Discrete Semiconductor Products - Diodes - Rectifiers MBRF2080CTP
DIODE ARR SCHOTT 80V ITO220AB

DIODE ARR SCHOTT 80V ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBRF2080CTP 1072639-MBRF2080CTP 1655-MBRF2080CTP-ND MBRF2080CTP
Product Name 80V Diode and Rectifier Diodes, Rectifiers - Arrays - MBRF2080CTP Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data