Diode Array 1 Pair Common Cathode Schottky 80V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 80V ITO220AB Product overview: MBRF2080CTL from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2080CTL can be used for catalog matching and distributor lookup.
Manufacturer: SMC Diode Solutions
Win Source Part Number: 207739-MBRF2080CTL
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 80V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOTT 80V ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1655-MBRF2080CTL-ND | 286-MBRF2080CTL | 207739-MBRF2080CTL | MBRF2080CTL |
| Product Name | Diode Arrays | 80V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRF2080CTL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220; ITO-220AB | TO-220 |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |