SMC Diode Solutions Co., Ltd 80V Diode and Rectifier MBRF2080CT

Description
DIODE ARR SCHOTT 80V ITO220AB Product overview: MBRF2080CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2080CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 80V ITO220AB Product overview: MBRF2080CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2080CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V Diode and Rectifier - 286-MBRF2080CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V Diode and Rectifier
286-MBRF2080CT
80V Diode and Rectifier 286-MBRF2080CT
DIODE ARR SCHOTT 80V ITO220AB Product overview: MBRF2080CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2080CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 80V ITO220AB Product overview: MBRF2080CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2080CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1655-MBRF2080CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 80V Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 80V Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRF2080CT - 1216408-MBRF2080CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRF2080CT
1216408-MBRF2080CT
Diodes, Rectifiers - Arrays - MBRF2080CT 1216408-MBRF2080CT
Manufacturer: SMC Diode Solutions Win Source Part Number: 1216408-MBRF2080CT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: ITO-220AB Manufacturer Homepage: www.mccsemi.com Manufacturer Package: TO-220-3 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 850mV at 10A Current - Reverse Leakage at Vr: 1mA at 80V

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1216408-MBRF2080CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: ITO-220AB
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 10A
Current - Reverse Leakage at Vr: 1mA at 80V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF2080CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF2080CT
Discrete Semiconductor Products - Diodes - Rectifiers MBRF2080CT
DIODE ARR SCHOTT 80V ITO220AB

DIODE ARR SCHOTT 80V ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBRF2080CT 1655-MBRF2080CT-ND 1216408-MBRF2080CT MBRF2080CT
Product Name 80V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBRF2080CT Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data