Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 60V ITO220AB Product overview: MBRF2060CTP from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF2060CTP can be used for catalog matching and distributor lookup.
Manufacturer: SMC Diode Solutions
Win Source Part Number: 787579-MBRF2060CTP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Isolated Tab
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Family Name: MBRF2060CTP
Categories: Discrete Semiconductor Products
Manufacturer Package: ITO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 800mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 60V
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 60V ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1655-1134-ND | 286-MBRF2060CTP | 787579-MBRF2060CTP | MBRF2060CTP |
| Product Name | Diode Arrays | 60V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRF2060CTP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220 | |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |