Diode Schottky 45V 20A Through Hole ITO-220AC
Manufacturer: SMC Diode Solutions
Win Source Part Number: 926010-MBRF2045
Features: Diode Schottky 20A Through Hole ITO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2 Full Pack, Isolated Tab
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 45V 20A ITO220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1655-1128-ND | 926010-MBRF2045 | MBRF2045 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRF2045 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |