Diode Array 1 Pair Common Cathode Schottky 200V Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1072634-MBRF20200CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS20200CFP; MBRF20200D; MBRF20200CTC 00TUC;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOTT 200V ITO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1655-1126-ND | 1072634-MBRF20200CT | MBRF20200CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF20200CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | TO-220 |
| Diode Type | Schottky; Schottky |