Manufacturer: SMC Diode Solutions
Win Source Part Number: 807548-MBRF20100CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Supplier Device Package: ITO-220AB
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 5A
Current - Reverse Leakage at Vr: 1mA at 100V
Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 100V ITO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 807548-MBRF20100CT | 1655-1118-ND | MBRF20100CT |
| Product Name | Diodes, Rectifiers - Arrays - MBRF20100CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.8000 volts | 0.8000 volts | |
| VR | 100 volts | ||
| IR | 1 mA |