Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1216383-MBRF15100CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: ITO-220AB
Manufacturer Homepage: www.taiwansemi.com
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 15A
Current - Reverse Leakage at Vr: 1mA at 100V
DIODE ARR SCHOTT 100V ITO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1655-MBRF15100CT-ND | 1216383-MBRF15100CT | MBRF15100CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF15100CT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 | |
| Diode Type | Schottky; Schottky |