Manufacturer: SMC Diode Solutions
Win Source Part Number: 926009-MBRF1080CTL
Features: Diode Array 1 Pair Common Cathode Schottky - Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: MBRF1080
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 80V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 80V ITO220AB Product overview: MBRF1080CTL from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF1080CTL can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 80V ITO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 926009-MBRF1080CTL | 1655-1110-ND | 286-MBRF1080CTL | MBRF1080CTL |
| Product Name | Diodes, Rectifiers - Arrays - MBRF1080CTL | Diode Arrays | 80V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky - Through Hole TO-220-3 Full Pack, Isolated Tab | |||
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220 |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |