Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3 Full Pack, Isolated Tab
Manufacturer: SMC Diode Solutions
Win Source Part Number: 883189-MBRF1060CTP
Features: Diode Array 1 Pair Common Cathode Schottky 60 V - Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: MBRF1060
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1108-ND, 1655-1108, 1655-MBRF1060CTP, -1765-MBRF1060CTP
DIODE ARR SCHOTT 60V ITO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1655-MBRF1060CTP-ND | 883189-MBRF1060CTP | MBRF1060CTP |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF1060CTP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; ITO-220AB | TO-220 |