Manufacturer: SMC Diode Solutions
Win Source Part Number: 220959-MBRF1060CT
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Diode Array 1 Pair Common Cathode Schottky 60V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 60V ITO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 220959-MBRF1060CT | 1655-MBRF1060CT-ND | MBRF1060CT |
| Product Name | Diodes, Rectifiers - Arrays - MBRF1060CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | ||
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) |