Manufacturer: SMC Diode Solutions
Win Source Part Number: 1072615-MBRF1045CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 5A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 45V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 45V ITO220AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1072615-MBRF1045CT | 1655-MBRF1045CT-ND | MBRF1045CT |
| Product Name | Diodes, Rectifiers - Arrays - MBRF1045CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Active | Active | |
| VF | 0.7000 volts | 0.7000 volts | |
| VR | 45 volts |