SMC Diode Solutions Co., Ltd Single Diodes MBRF1045

Description
Diode Schottky 45V Through Hole ITO-220AC
Request a Quote Datasheet
Description
Diode Schottky 45V Through Hole ITO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-1102-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-1102-ND
Single Diodes 1655-1102-ND
Diode Schottky 45V Through Hole ITO-220AC

Diode Schottky 45V Through Hole ITO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - MBRF1045 - 804630-MBRF1045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRF1045
804630-MBRF1045
Diodes, Rectifiers - Single - MBRF1045 804630-MBRF1045
Manufacturer: SMC Diode Solutions Win Source Part Number: 804630-MBRF1045 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: ITO-220AC Manufacturer Package: TO-220-2 Full Pack, Isolated Tab Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 650mV at 10A Current - Reverse Leakage at Vr: 1mA at 45V Capacitance at Vr, F: 400pF at 5V, 1MHz

Manufacturer: SMC Diode Solutions
Win Source Part Number: 804630-MBRF1045
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: ITO-220AC
Manufacturer Package: TO-220-2 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 650mV at 10A
Current - Reverse Leakage at Vr: 1mA at 45V
Capacitance at Vr, F: 400pF at 5V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBRF1045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRF1045
Discrete Semiconductor Products - Diodes - Rectifiers MBRF1045
DIODE SCHOTTKY 45V ITO220AC

DIODE SCHOTTKY 45V ITO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 1655-1102-ND 804630-MBRF1045 MBRF1045
Product Name Single Diodes Diodes, Rectifiers - Single - MBRF1045 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2104928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Dbi p
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 100 volts
View Details