Manufacturer: SMC Diode Solutions
Win Source Part Number: 883188-MBRF10200CTR
Features: Diode Array 1 Pair Common Cathode Schottky 200 V - Through Hole TO-220-3 Full Pack, Isolated Tab
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Package: Tube
Mounting: Through Hole
Family Name: MBRF10200
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 200V ITO220AB Product overview: MBRF10200CTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF10200CTR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 200V ITO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 883188-MBRF10200CTR | 286-MBRF10200CTR | 1655-MBRF10200CTR-ND | MBRF10200CTR |
| Product Name | Diodes, Rectifiers - Arrays - MBRF10200CTR | 200V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 200 V - Through Hole TO-220-3 Full Pack, Isolated Tab | |||
| Package | TO-220; ITO-220AB | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220 |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |