Diode Schottky 200V 10A Through Hole ITO-220AC
Manufacturer: SMC Diode Solutions
Win Source Part Number: 883187-MBRF10200
Features: Diode Schottky 200 V 10A Through Hole ITO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2 Full Pack, Isolated Tab
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: ITO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 200V 10A ITO220AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1655-1099-ND | 883187-MBRF10200 | MBRF10200 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRF10200 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |