Diode Array 1 Pair Common Cathode Schottky 100V Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 100V ITO220AB
DIODE ARRAY SCHOTTKY 100V ITO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 1655-1093-ND | MBRF10100CT | MBRF10100CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | |
| Life Cycle Stage | Active |