SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Arrays - MBRD630CTTR MBRD630CTTR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 787565-MBRD630CTTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Family Name: MBRD630CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): MBRD630CTT4; MBRD630CT; MBRD630CTT4G; RB095BM-30; ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 787565-MBRD630CTTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Family Name: MBRD630CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): MBRD630CTT4; MBRD630CT; MBRD630CTT4G; RB095BM-30; ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRD630CTTR - 787565-MBRD630CTTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD630CTTR
787565-MBRD630CTTR
Diodes, Rectifiers - Arrays - MBRD630CTTR 787565-MBRD630CTTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 787565-MBRD630CTTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 30V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Family Name: MBRD630CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): MBRD630CTT4; MBRD630CT; MBRD630CTT4G; RB095BM-30; ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 787565-MBRD630CTTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Family Name: MBRD630CT
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): MBRD630CTT4; MBRD630CT; MBRD630CTT4G; RB095BM-30;
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 6A DPAK Diode and Rectifier - 286-MBRD630CTTR - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 30V 6A DPAK Diode and Rectifier
286-MBRD630CTTR
Schottky 30V 6A DPAK Diode and Rectifier 286-MBRD630CTTR
Diode Schottky 30V 6A 3-Pin(2+Tab) DPAK / DIODE ARRAY SCHOTTKY 30V DPAK Product overview: MBRD630CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD630CTTR can be used for catalog matching and distributor lookup.

Diode Schottky 30V 6A 3-Pin(2+Tab) DPAK / DIODE ARRAY SCHOTTKY 30V DPAK Product overview: MBRD630CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD630CTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 787565-MBRD630CTTR 286-MBRD630CTTR
Product Name Diodes, Rectifiers - Arrays - MBRD630CTTR Schottky 30V 6A DPAK Diode and Rectifier
Diode Type Schottky; Schottky
VF 0.7000 volts
VR 30 volts
Unlock Full Specs
to access all available technical data