SMC Diode Solutions Co., Ltd Diode Arrays MBRD630CT

Description
Diode Array 1 Pair Common Cathode Schottky 30V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1655-MBRD630CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-MBRD630CT-ND
Diode Arrays 1655-MBRD630CT-ND
Diode Array 1 Pair Common Cathode Schottky 30V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 1655-MBRD630CTTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 1655-MBRD630CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 30V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1379102-MBRD630CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1379102-MBRD630CT
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1379102-MBRD630CT
Win Source Part Number: 1379102-MBRD630CT Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Base Product Number: MBRD630 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 30 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode

Win Source Part Number: 1379102-MBRD630CT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: MBRD630
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number 1655-MBRD630CT-ND 1379102-MBRD630CT
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details
Two Schottky barrier dual diodes - BAT54CY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details