DIODE SCHOTTKY 200V 5A DPAK Product overview: MBRD5200 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5200 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382830-MBRD5200
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 5 A
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Capacitance @ Vr, F: 150pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: MBRD5200
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Diode Schottky 200V 5A Surface Mount DPAK
Diode Schottky 200V 5A Surface Mount DPAK
Diode Schottky 200V 5A Surface Mount DPAK
DIODE SCHOTTKY 200V 5A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-MBRD5200 | 1382830-MBRD5200 | 1655-MBRD5200DKR-ND | MBRD5200 |
| Product Name | Schottky 200V 5A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK |