SMC Diode Solutions Co., Ltd Schottky 150V 5A DPAK Diode and Rectifier MBRD5150TR

Description
DIODE SCHOTTKY 150V 5A DPAK Product overview: MBRD5150TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5150TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 5A DPAK Product overview: MBRD5150TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5150TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 5A DPAK Diode and Rectifier - 280-MBRD5150TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 5A DPAK Diode and Rectifier
280-MBRD5150TR
Schottky 150V 5A DPAK Diode and Rectifier 280-MBRD5150TR
DIODE SCHOTTKY 150V 5A DPAK Product overview: MBRD5150TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5150TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 5A DPAK Product overview: MBRD5150TR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5150TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRD5150TR - 883182-MBRD5150TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRD5150TR
883182-MBRD5150TR
Diodes, Rectifiers - Single - MBRD5150TR 883182-MBRD5150TR
Manufacturer: SMC Diode Solutions Win Source Part Number: 883182-MBRD5150TR Features: Diode Schottky 150 V 5A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: MBRD5150 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1655-1482-2, 1655-1482-1, 1655-1482-6

Manufacturer: SMC Diode Solutions
Win Source Part Number: 883182-MBRD5150TR
Features: Diode Schottky 150 V 5A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRD5150
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1482-2, 1655-1482-1, 1655-1482-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MBRD5150TR 883182-MBRD5150TR
Product Name Schottky 150V 5A DPAK Diode and Rectifier Diodes, Rectifiers - Single - MBRD5150TR
Package TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK
Unlock Full Specs
to access all available technical data