SMC Diode Solutions Co., Ltd Schottky 100V 5A DPAK Diode and Rectifier MBRD5100

Description
DIODE SCHOTTKY 100V 5A DPAK Product overview: MBRD5100 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5A DPAK Product overview: MBRD5100 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 5A DPAK Diode and Rectifier - 280-MBRD5100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5A DPAK Diode and Rectifier
280-MBRD5100
Schottky 100V 5A DPAK Diode and Rectifier 280-MBRD5100
DIODE SCHOTTKY 100V 5A DPAK Product overview: MBRD5100 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5100 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A DPAK Product overview: MBRD5100 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD5100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367162-MBRD5100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367162-MBRD5100
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367162-MBRD5100
Win Source Part Number: 1367162-MBRD5100 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Base Product Number: MBRD5100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Affected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 100 V Capacitance @ Vr, F: 300pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367162-MBRD5100
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: MBRD5100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Capacitance @ Vr, F: 300pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - 1655-MBRD5100CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBRD5100CT-ND
Single Diodes 1655-MBRD5100CT-ND
Diode Schottky 100V 5A Surface Mount DPAK

Diode Schottky 100V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 1655-MBRD5100DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBRD5100DKR-ND
Single Diodes 1655-MBRD5100DKR-ND
Diode Schottky 100V 5A Surface Mount DPAK

Diode Schottky 100V 5A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 1655-MBRD5100TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-MBRD5100TR-ND
Single Diodes 1655-MBRD5100TR-ND
Diode Schottky 100V 5A Surface Mount DPAK

Diode Schottky 100V 5A Surface Mount DPAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-MBRD5100 1367162-MBRD5100 1655-MBRD5100CT-ND
Product Name Schottky 100V 5A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes
Package Tape & Reel (TR) TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data