DIODE ARRAY SCHOTTKY 60V DPAK Product overview: MBRD2060CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD2060CTTR can be used for catalog matching and distributor lookup.
Manufacturer: SMC Diode Solutions
Win Source Part Number: 883176-MBRD2060CTTR
Features: Diode Array 1 Pair Common Cathode Schottky 60 V - Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRD2060
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1655-1480-2, MBRD2060CT, 1655-1480-6, 1655-1480-1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-MBRD2060CTTR | 883176-MBRD2060CTTR |
| Product Name | Schottky 60V DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRD2060CTTR |
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK |