The MBRD2060CT is a Schottky rectifier diode designed for high-frequency applications. It features a center-tap configuration and is suitable for use in switching power supplies, converters, free-wheeling diodes, reverse battery protection, and battery charging. The device has a maximum DC reverse voltage of 60V and a low forward voltage drop of 800mV at 10A. It operates within a junction temperature range of -55°C to +150°C and has a typical thermal resistance of 3.5°C/W from junction to case. The diode is packaged in a DPAK case, which provides enhanced mechanical strength and moisture resistance. This product is Pb-free and AEC-Q101 qualified, making it suitable for automotive applications. The MBRD2060CT is available in reel packaging, with 2,500 pieces per reel.
Diode Array 1 Pair Common Cathode Schottky 60V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: SMC Diode Solutions
Win Source Part Number: 1324297-MBRD2060CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Supplier Device Package: DPAK
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1655-1480-1-ND,1655-
Base Product Number: MBRD2060
RoHS Status: ROHS3 Compliant
DIODE ARRAY SCHOTTKY 60V DPAK Product overview: MBRD2060CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD2060CT can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 60V DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1655-MBRD2060CTDKR-ND | 1324297-MBRD2060CT | 286-MBRD2060CT | MBRD2060CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 60V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | Tape & Reel (TR) | DPAK |
| Diode Type | Schottky; Schottky | |||
| RoHS Compliant | RoHS | RoHS |