SMC Diode Solutions Co., Ltd Schottky 45V DPAK Diode and Rectifier MBRD2045CTTR

Description
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 45V DPAK Product overview: MBRD2045CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD2045CTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 45V DPAK Product overview: MBRD2045CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD2045CTTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V DPAK Diode and Rectifier - 286-MBRD2045CTTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V DPAK Diode and Rectifier
286-MBRD2045CTTR
Schottky 45V DPAK Diode and Rectifier 286-MBRD2045CTTR
SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 45V DPAK Product overview: MBRD2045CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD2045CTTR can be used for catalog matching and distributor lookup.

SCHOTTKY RECTIFIER / DIODE ARRAY SCHOTTKY 45V DPAK Product overview: MBRD2045CTTR from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD2045CTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBRD2045CTTR - 787562-MBRD2045CTTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD2045CTTR
787562-MBRD2045CTTR
Diodes, Rectifiers - Arrays - MBRD2045CTTR 787562-MBRD2045CTTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 787562-MBRD2045CTTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 45V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Family Name: MBRD2045CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): MBRD2045CT; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: SMC Diode Solutions
Win Source Part Number: 787562-MBRD2045CTTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Family Name: MBRD2045CT
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): MBRD2045CT;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBRD2045CTTR 787562-MBRD2045CTTR
Product Name Schottky 45V DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - MBRD2045CTTR
Package Reel package
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data