SMC Diode Solutions Co., Ltd 200V 20A DPAK Diode and Rectifier MBRD20200CT

Description
DIODE ARR SCHOTT 200V 20A DPAK Product overview: MBRD20200CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD20200CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 200V 20A DPAK Product overview: MBRD20200CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD20200CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 20A DPAK Diode and Rectifier - 286-MBRD20200CT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 20A DPAK Diode and Rectifier
286-MBRD20200CT
200V 20A DPAK Diode and Rectifier 286-MBRD20200CT
DIODE ARR SCHOTT 200V 20A DPAK Product overview: MBRD20200CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD20200CT can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 200V 20A DPAK Product overview: MBRD20200CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD20200CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1655-MBRD20200CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 200V 20A DPAK

DIODE ARRAY SCHOTT 200V 20A DPAK

Buy Now Datasheet
Diode Arrays - 1655-MBRD20200CTDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 200V 20A DPAK

DIODE ARRAY SCHOTT 200V 20A DPAK

Buy Now Datasheet
Diode Arrays - 1655-MBRD20200CTTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 200V 20A DPAK

DIODE ARRAY SCHOTT 200V 20A DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1367064-MBRD20200CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1367064-MBRD20200CT
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1367064-MBRD20200CT
Win Source Part Number: 1367064-MBRD20200CT Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Base Product Number: MBRD20200 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 mA @ 200 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A

Win Source Part Number: 1367064-MBRD20200CT
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Base Product Number: MBRD20200
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 mA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD20200CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD20200CT
Discrete Semiconductor Products - Diodes - Rectifiers MBRD20200CT
DIODE ARR SCHOTT 200V 20A DPAK

DIODE ARR SCHOTT 200V 20A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBRD20200CT 1655-MBRD20200CT-ND 1367064-MBRD20200CT MBRD20200CT
Product Name 200V 20A DPAK Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky
Unlock Full Specs
to access all available technical data