Diode Array 1 Pair Common Cathode Schottky 150V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number: 1382829-MBRD20150CT
Category: Discrete Semiconductor Products>Diodes>Rect
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: MBRD20150
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE ARRAY SCHOTTKY 150V DPAK Product overview: MBRD20150CT from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD20150CT can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1655-MBRD20150CTTR-ND | 1382829-MBRD20150CT | 286-MBRD20150CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Schottky 150V DPAK Diode and Rectifier |
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3, DPak (2 Leads + Tab), SC-63 | Tape & Reel (TR) |
| Diode Type | Schottky |