SMC Diode Solutions Co., Ltd Diodes, Rectifiers - Arrays - MBRD20100CTTR MBRD20100CTTR

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 787561-MBRD20100CTTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Family Name: MBRD20100CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBRD20100CT; Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 787561-MBRD20100CTTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Family Name: MBRD20100CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBRD20100CT; Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRD20100CTTR - 787561-MBRD20100CTTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD20100CTTR
787561-MBRD20100CTTR
Diodes, Rectifiers - Arrays - MBRD20100CTTR 787561-MBRD20100CTTR
Manufacturer: SMC Diode Solutions Win Source Part Number: 787561-MBRD20100CTTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Family Name: MBRD20100CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): MBRD20100CT; Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 787561-MBRD20100CTTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Family Name: MBRD20100CT
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBRD20100CT;
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 787561-MBRD20100CTTR
Product Name Diodes, Rectifiers - Arrays - MBRD20100CTTR
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
6 suppliers